SSHS-M6-30 -- SOCKET HEAD CAP SCREW WITH SPECIAL LOW PROFILE - STAINLESS STEEL
NBK America LLCSocket Head Cap Screw with Special Low Profile - Stainless SteelSSHS-M6-30
Description
Socket head cap screws with special low profile made of stainless steel.
The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space.
The following two types of stainless materials are available as standard. SSHS----SUSXM7(S.S. grade:A2) SSHL----SUS316L
Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304.
SUS316L is non-magnetic.
To distinguish from SSHS, SSHL has a cup point tip.
NBK America LLC
Done
Datasheet
Description
Socket head cap screws with special low profile made of stainless steel.
The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space.
The following two types of stainless materials are available as standard. SSHS----SUSXM7(S.S. grade:A2) SSHL----SUS316L
Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304.
SUS316L is non-magnetic.
To distinguish from SSHS, SSHL has a cup point tip.
Socket Head Cap Screw with Special Low Profile - Stainless Steel
SSHS-M6-30
Socket Head Cap Screw with Special Low Profile - Stainless Steel
SSHS-M6-30
Socket head cap screws with special low profile made of stainless steel.
The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space.
The following two types of stainless materials are available as standard. SSHS----SUSXM7(S.S. grade:A2) SSHL----SUS316L
Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304.
SUS316L is non-magnetic.
To distinguish from SSHS, SSHL has a cup point tip.
Socket head cap screws with special low profile made of stainless steel.
The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space.
The following two types of stainless materials are available as standard.
SSHS----SUSXM7(S.S. grade:A2)
SSHL----SUS316L
Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304.
SUS316L is non-magnetic.
To distinguish from SSHS, SSHL has a cup point tip.
Supplier's Site
Datasheet
Technical Specifications
NBK America LLC
Product Category
Screws
Product Number
SSHS-M6-30
Product Name
Socket Head Cap Screw with Special Low Profile - Stainless Steel