NBK America LLC Stopper Screw with Urethane Pad SUS-M10-45

Description
For workpiece positioning and stopper applications. Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments. Urethane absorbs impacts. All products are provided with a lock nut.
Description
For workpiece positioning and stopper applications. Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments. Urethane absorbs impacts. All products are provided with a lock nut.
Datasheet
Datasheet Summary
Powered by GS/AI

The Stopper Screw with Urethane Pad, part number SUS-M10-45, is designed for workpiece positioning and stopper applications. It features a pad made of polyether urethane, which provides excellent water resistance and low risk of hydrolysis in humid environments. The urethane material is effective in absorbing impacts, enhancing durability during use. Each unit is supplied with a lock nut for secure installation. The screw is constructed from SCM435 steel with nickel plating, while the lock nut is made from SS400 with trivalent chromate treatment. The hardness of the urethane pad is rated at Shore A90, ensuring a robust performance.

Datasheet Summary
Powered by GS/AI

The Stopper Screw with Urethane Pad, part number SUS-M10-45, is designed for workpiece positioning and stopper applications. It features a pad made of polyether urethane, which provides excellent water resistance and low risk of hydrolysis in humid environments. The urethane material is effective in absorbing impacts, enhancing durability during use. Each unit is supplied with a lock nut for secure installation. The screw is constructed from SCM435 steel with nickel plating, while the lock nut is made from SS400 with trivalent chromate treatment. The hardness of the urethane pad is rated at Shore A90, ensuring a robust performance.

Suppliers

Company
Product
Description
Supplier Links
Stopper Screw with Urethane Pad - SUS-M10-45 - NBK America LLC
King of Prussia, PA, USA
Stopper Screw with Urethane Pad
SUS-M10-45
Stopper Screw with Urethane Pad SUS-M10-45
For workpiece positioning and stopper applications. Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments. Urethane absorbs impacts. All products are provided with a lock nut.
  • For workpiece positioning and stopper applications.
  • Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments.
  • Urethane absorbs impacts.
  • All products are provided with a lock nut.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SUS-M10-45
Product Name Stopper Screw with Urethane Pad
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41862 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details