SSHT-M3-10 -- SOCKET HEAD CAP SCREWS - SPECIAL LOW PROFILE - PURE TITANIUM
NBK America LLCSocket Head Cap Screws - Special Low Profile - Pure TitaniumSSHT-M3-10
Description
Socket head cap screws with special low profile made of pure titanium.
The head height for all screws is 1.5 mm or less.
Specific gravity is approximately 60% of stainless steel.
Useful for space and weight saving of devices.
Nonmagnetic.
Excellent chemical and seawater resistance.
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
About the features of titanium⇒Properties of Titanium
NBK America LLC
Done
Datasheet
Description
Socket head cap screws with special low profile made of pure titanium.
The head height for all screws is 1.5 mm or less.
Specific gravity is approximately 60% of stainless steel.
Useful for space and weight saving of devices.
Nonmagnetic.
Excellent chemical and seawater resistance.
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
About the features of titanium⇒Properties of Titanium
Socket Head Cap Screws - Special Low Profile - Pure Titanium
SSHT-M3-10
Socket Head Cap Screws - Special Low Profile - Pure Titanium
SSHT-M3-10
Socket head cap screws with special low profile made of pure titanium.
The head height for all screws is 1.5 mm or less.
Specific gravity is approximately 60% of stainless steel.
Useful for space and weight saving of devices.
Nonmagnetic.
Excellent chemical and seawater resistance.
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
About the features of titanium⇒Properties of Titanium
Socket head cap screws with special low profile made of pure titanium.
The head height for all screws is 1.5 mm or less.
Specific gravity is approximately 60% of stainless steel.
Useful for space and weight saving of devices.
Nonmagnetic.
Excellent chemical and seawater resistance.
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
About the features of titanium⇒Properties of Titanium
Supplier's Site
Datasheet
Technical Specifications
NBK America LLC
Product Category
Screws
Product Number
SSHT-M3-10
Product Name
Socket Head Cap Screws - Special Low Profile - Pure Titanium