NBK America LLC Socket Head Cap Screw with Special Low Profile - Stainless Steel SSHS-M4-6

Description
Socket head cap screws with special low profile made of stainless steel. The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space. The following two types of stainless materials are available as standard. SSHS----SUSXM7(S.S. grade:A2) SSHL----SUS316L Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304. SUS316L is non-magnetic. To distinguish from SSHS, SSHL has a cup point tip.
Datasheet
Description
Socket head cap screws with special low profile made of stainless steel. The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space. The following two types of stainless materials are available as standard. SSHS----SUSXM7(S.S. grade:A2) SSHL----SUS316L Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304. SUS316L is non-magnetic. To distinguish from SSHS, SSHL has a cup point tip.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Head Cap Screw with Special Low Profile - Stainless Steel - SSHS-M4-6 - NBK America LLC
King of Prussia, PA, USA
Socket Head Cap Screw with Special Low Profile - Stainless Steel
SSHS-M4-6
Socket Head Cap Screw with Special Low Profile - Stainless Steel SSHS-M4-6
Socket head cap screws with special low profile made of stainless steel. The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space. The following two types of stainless materials are available as standard. SSHS----SUSXM7(S.S. grade:A2) SSHL----SUS316L Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304. SUS316L is non-magnetic. To distinguish from SSHS, SSHL has a cup point tip.
  • Socket head cap screws with special low profile made of stainless steel.
  • The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space.
  • The following two types of stainless materials are available as standard.
    SSHS----SUSXM7(S.S. grade:A2)
    SSHL----SUS316L
  • Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304.
  • SUS316L is non-magnetic.
  • To distinguish from SSHS, SSHL has a cup point tip.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SSHS-M4-6
Product Name Socket Head Cap Screw with Special Low Profile - Stainless Steel
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

SS Thumb Screw .312
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
1/4-20 Knurl head thumb screw.,.656
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M5 X 0.80 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M5
View Details