NBK America LLC Socket Head Cap Screw with Special Low Profile - Stainless Steel SSHS-M5-8

Description
Socket head cap screws with special low profile made of stainless steel. The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space. The following two types of stainless materials are available as standard. SSHS----SUSXM7(S.S. grade:A2) SSHL----SUS316L Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304. SUS316L is non-magnetic. To distinguish from SSHS, SSHL has a cup point tip.
Description
Socket head cap screws with special low profile made of stainless steel. The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space. The following two types of stainless materials are available as standard. SSHS----SUSXM7(S.S. grade:A2) SSHL----SUS316L Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304. SUS316L is non-magnetic. To distinguish from SSHS, SSHL has a cup point tip.
Datasheet
Datasheet Summary
Powered by GS/AI

The SSHS-M5-8 is a socket head cap screw with a special low profile, designed for applications where space is limited. The head height is 1.5 mm or less, making it suitable for reducing the size of devices and equipment. This screw is made from SUSXM7 stainless steel, which is equivalent to A2 grade, providing good corrosion resistance. The maximum tightening torque for this part is specified, and it is important not to exceed this value during installation. The product is available in packs of ten.

Datasheet Summary
Powered by GS/AI

The SSHS-M5-8 is a socket head cap screw with a special low profile, designed for applications where space is limited. The head height is 1.5 mm or less, making it suitable for reducing the size of devices and equipment. This screw is made from SUSXM7 stainless steel, which is equivalent to A2 grade, providing good corrosion resistance. The maximum tightening torque for this part is specified, and it is important not to exceed this value during installation. The product is available in packs of ten.

Suppliers

Company
Product
Description
Supplier Links
Socket Head Cap Screw with Special Low Profile - Stainless Steel - SSHS-M5-8 - NBK America LLC
King of Prussia, PA, USA
Socket Head Cap Screw with Special Low Profile - Stainless Steel
SSHS-M5-8
Socket Head Cap Screw with Special Low Profile - Stainless Steel SSHS-M5-8
Socket head cap screws with special low profile made of stainless steel. The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space. The following two types of stainless materials are available as standard. SSHS----SUSXM7(S.S. grade:A2) SSHL----SUS316L Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304. SUS316L is non-magnetic. To distinguish from SSHS, SSHL has a cup point tip.
  • Socket head cap screws with special low profile made of stainless steel.
  • The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space.
  • The following two types of stainless materials are available as standard.
    SSHS----SUSXM7(S.S. grade:A2)
    SSHL----SUS316L
  • Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304.
  • SUS316L is non-magnetic.
  • To distinguish from SSHS, SSHL has a cup point tip.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SSHS-M5-8
Product Name Socket Head Cap Screw with Special Low Profile - Stainless Steel
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

 - 1594WMS100 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Binding Head Screw - 9445 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details