NBK America LLC Socket Head Cap Screw with Special Low Profile - Stainless Steel SSHS-M4-10

Description
Socket head cap screws with special low profile made of stainless steel. The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space. The following two types of stainless materials are available as standard. SSHS----SUSXM7(S.S. grade:A2) SSHL----SUS316L Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304. SUS316L is non-magnetic. To distinguish from SSHS, SSHL has a cup point tip.
Datasheet
Description
Socket head cap screws with special low profile made of stainless steel. The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space. The following two types of stainless materials are available as standard. SSHS----SUSXM7(S.S. grade:A2) SSHL----SUS316L Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304. SUS316L is non-magnetic. To distinguish from SSHS, SSHL has a cup point tip.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Head Cap Screw with Special Low Profile - Stainless Steel - SSHS-M4-10 - NBK America LLC
King of Prussia, PA, USA
Socket Head Cap Screw with Special Low Profile - Stainless Steel
SSHS-M4-10
Socket Head Cap Screw with Special Low Profile - Stainless Steel SSHS-M4-10
Socket head cap screws with special low profile made of stainless steel. The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space. The following two types of stainless materials are available as standard. SSHS----SUSXM7(S.S. grade:A2) SSHL----SUS316L Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304. SUS316L is non-magnetic. To distinguish from SSHS, SSHL has a cup point tip.
  • Socket head cap screws with special low profile made of stainless steel.
  • The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space.
  • The following two types of stainless materials are available as standard.
    SSHS----SUSXM7(S.S. grade:A2)
    SSHL----SUS316L
  • Compared to SUS304, SUS316L has excellent hydrogen embrittlement resistance, fluorine and chlorine gas resistance, and heat resistance. This screw also has corrosion resistance against chemical products and seawater environments that matches or exceeds SUS304.
  • SUS316L is non-magnetic.
  • To distinguish from SSHS, SSHL has a cup point tip.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SSHS-M4-10
Product Name Socket Head Cap Screw with Special Low Profile - Stainless Steel
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L0501288 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
PS10 Flush-Mounted Screw - Unified - PS10-032-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
1/4-20 Cap Screw, 1 in. Long, Qty 25 - SH25S100 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details