Pneumadyne, Inc. Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| “AND” valves are used in circuit control applications that require a combination of inputs to produce a single output. This compact (overall 1.21”) and durable valve has been Pneumadyne tested... | |
| Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line... | |
| Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual... | |
| The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common... | |
| The 570 In-line Quick Exhaust offers the convenience of inline plumbing with a 1/8 NPT output and 1/8 NPT(F) input. Six exhaust holes located on either side relieve large amounts... | |
| The bleed valve offers an easy solution for the release of excess pressure from a system. This compact and durable valve has been Pneumadyne tested to assure dependability and maximum... |
| Next >> |