Pneumadyne, Inc. 2-Way Normally Closed Control Valve F11-20-66

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
2-Way Normally Closed Control Valve - F11-20-66 - Pneumadyne, Inc.
Plymouth, MN, USA
2-Way Normally Closed Control Valve
F11-20-66
2-Way Normally Closed Control Valve F11-20-66
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number F11-20-66
Product Name 2-Way Normally Closed Control Valve
Valve Type Control Valve; Directional; Poppet; Toggle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Quarter Turn and Spring Loaded Shutoff Valves -  - EXAIR
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Actuation Electric
View Details
 - Compressed Air Flow Regulating Ball Valve - DHS Series - Kaeser Compressors, Inc.
Specs
Valve Type Ball
Media Air; Compressed Air
Valve Size 1.00 to 2.00 inch (25.40 to 50.80 mm)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details