Pneumadyne, Inc. 2-Way Normally Open Control Valve C030423

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
2-Way Normally Open Control Valve - C030423 - Pneumadyne, Inc.
Plymouth, MN, USA
2-Way Normally Open Control Valve
C030423
2-Way Normally Open Control Valve C030423
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number C030423
Product Name 2-Way Normally Open Control Valve
Valve Type Control Valve; Directional; Spool; Toggle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 57252-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
2 suppliers
281 High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | High Pressure Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Differential Pressure Regulators - PRD - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC
Media Corrosive, High Purity Liquids
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details