Pneumadyne, Inc. Pneumatic "AND" Valve PAV-10

Description
“AND” valves are used in circuit control applications that require a combination of inputs to produce a single output. This compact (overall 1.21”) and durable valve has been Pneumadyne tested to assure high performance and dependability. Function ; When a signal is supplied to port 1 “AND” port 3 the output flows from port 2. The output flow will always be the lower of the two pressures. Both input pressures are required to open the valve (loss of input will cancel the output signal).
Datasheet
Description
“AND” valves are used in circuit control applications that require a combination of inputs to produce a single output. This compact (overall 1.21”) and durable valve has been Pneumadyne tested to assure high performance and dependability. Function ; When a signal is supplied to port 1 “AND” port 3 the output flows from port 2. The output flow will always be the lower of the two pressures. Both input pressures are required to open the valve (loss of input will cancel the output signal).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic
Plymouth, MN, USA
Pneumatic "AND" Valve
PAV-10
Pneumatic "AND" Valve PAV-10
“AND” valves are used in circuit control applications that require a combination of inputs to produce a single output. This compact (overall 1.21”) and durable valve has been Pneumadyne tested to assure high performance and dependability. Function ; When a signal is supplied to port 1 “AND” port 3 the output flows from port 2. The output flow will always be the lower of the two pressures. Both input pressures are required to open the valve (loss of input will cancel the output signal).

“AND” valves are used in circuit control applications that require a combination of inputs to produce a single output. This compact (overall 1.21”) and durable valve has been Pneumadyne tested to assure high performance and
dependability. Function ; When a signal is supplied to
port 1 “AND” port 3 the output flows from port 2. The output
flow will always be the lower of the two pressures. Both input pressures are required to open the valve (loss of input will cancel the output signal).

Supplier's Site Datasheet

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number PAV-10
Product Name Pneumatic "AND" Valve
Valve Type Control Valve; Directional; AND" Valve
Primary Material Aluminum; Brass / Bronze; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Valves - 61603 - Jergens, Inc.
Specs
Valve Type Control Valve
Connection Description Threaded; 1/4 NPT
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
HV Standard PTFE Valve - 86737 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details