Pneumadyne, Inc. 2-Way Normally Open Control Valve C030427

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
2-Way Normally Open Control Valve - C030427 - Pneumadyne, Inc.
Plymouth, MN, USA
2-Way Normally Open Control Valve
C030427
2-Way Normally Open Control Valve C030427
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number C030427
Product Name 2-Way Normally Open Control Valve
Valve Type Control Valve; Directional; Spool
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
HVXM Large Body PTFE Valve - 36756 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details