Pneumadyne, Inc. 2-Way Normally Open Control Valve F11-21-16

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
2-Way Normally Open Control Valve - F11-21-16 - Pneumadyne, Inc.
Plymouth, MN, USA
2-Way Normally Open Control Valve
F11-21-16
2-Way Normally Open Control Valve F11-21-16
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number F11-21-16
Product Name 2-Way Normally Open Control Valve
Valve Type Control Valve; Directional; Poppet; Toggle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E215D-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Pneumatic Angle Type Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Angle
View Details
Solenoid Valves - 5000010352-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details