Pneumadyne, Inc. Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2
Product Name Notes
“AND” valves are used in circuit control applications that require a combination of inputs to produce a single output. This compact (overall 1.21”) and durable valve has been Pneumadyne tested...
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line...
Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual...
The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common...
The bleed valve offers an easy solution for the release of excess pressure from a system. This compact and durable valve has been Pneumadyne tested to assure dependability and maximum...

Next >>