Pneumadyne, Inc. 2-Way Normally Closed Control Valve F11-20-64

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
2-Way Normally Closed Control Valve - F11-20-64 - Pneumadyne, Inc.
Plymouth, MN, USA
2-Way Normally Closed Control Valve
F11-20-64
2-Way Normally Closed Control Valve F11-20-64
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number F11-20-64
Product Name 2-Way Normally Closed Control Valve
Valve Type Control Valve; Directional; Poppet; Toggle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type S - SSE-6-C 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Valves and Control -
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Valve Size 0.75 inch (19.05 mm)
View Details