Pneumadyne, Inc. Datasheets for Pneumatic Fittings
Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more
| Product Name | Notes |
|---|---|
| Available from Pneumadyne, one of the smallest automatic quick disconnect couplings with a shut-off valve on the market. Select from three (3) plug connector styles and four (4) socket connector... | |
| Available in a variety of configurations. | |
| The bulkhead socket connector with shut-off valve provides the durability and convenience often required for use on test equipment. This miniature coupler (1.53 OAL) can be mounted on a control... | |
| The compact straight-thru socket connector is used on systems where unrestricted flow is required. When couple with the plug connector the overall length is only 5/8”- ideal for limited space... | |
| The plug connector has a specially designed electroless nickel plated brass body with a Buna-N O-ring retained opposite the barb. This quality O-ring ensures a leakproof seal when connected to... | |
| The Ribbon Tube Connector easily connects and disconnects sections of a system, ensuring fast installation of multiple tube lines. This feature is especially important when replacing test equipment fixtures, installing... | |
| The unique design of the in-line socket connector with shut-off valve ensures maximum flow and a reliable seal. When connected, flow is directed into a side port on the stem... |