Pneumadyne, Inc. Datasheets for Quick Couplers

Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more

Product Name Notes
Available from Pneumadyne, one of the smallest automatic quick disconnect couplings with a shut-off valve on the market. Select from three (3) plug connector styles and four (4) socket connector...
The bulkhead socket connector with shut-off valve provides the durability and convenience often required for use on test equipment. This miniature coupler (1.53 OAL) can be mounted on a control...
The compact straight-thru socket connector is used on systems where unrestricted flow is required. When couple with the plug connector the overall length is only 5/8”- ideal for limited space...
The plug connector has a specially designed electroless nickel plated brass body with a Buna-N O-ring retained opposite the barb. This quality O-ring ensures a leakproof seal when connected to...
The Ribbon Tube Connector easily connects and disconnects sections of a system, ensuring fast installation of multiple tube lines. This feature is especially important when replacing test equipment fixtures, installing...
The unique design of the in-line socket connector with shut-off valve ensures maximum flow and a reliable seal. When connected, flow is directed into a side port on the stem...