Pneumadyne, Inc. 2-Way Normally Open Control Valve A11-21-44

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
2-Way Normally Open Control Valve - A11-21-44 - Pneumadyne, Inc.
Plymouth, MN, USA
2-Way Normally Open Control Valve
A11-21-44
2-Way Normally Open Control Valve A11-21-44
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number A11-21-44
Product Name 2-Way Normally Open Control Valve
Valve Type Control Valve; Directional; Poppet
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Controller, Dual Deadman, Joysticks, 116 Psi - 162-1032-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
8mm CHIPSOL - 14-211CA010HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
558 Series 316L Press-In Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details
Flow Control Valves - 61603 - Jergens, Inc.
Specs
Valve Type Control Valve
Connection Description Threaded; 1/4 NPT
View Details