Pneumadyne, Inc. 2-Way Normally Closed Control Valve C021725

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
2-Way Normally Closed Control Valve - C021725 - Pneumadyne, Inc.
Plymouth, MN, USA
2-Way Normally Closed Control Valve
C021725
2-Way Normally Closed Control Valve C021725
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number C021725
Product Name 2-Way Normally Closed Control Valve
Valve Type Control Valve; Directional; Spool
Primary Material Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Ideal for use as a Pilot Service Device; Air; Compressed Air
Valve Size 0.06 inch (1.57 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Mixing/Diverting Valve - 2 M/D - ThermOmegaTech®
Specs
Valve Type Control Valve; Diverter; Mixing
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Ketones, Oil; Air; Chemical
View Details
250 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details