Pneumadyne, Inc. 3-Way Normally Closed Control Valve C030605

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
3-Way Normally Closed Control Valve - C030605 - Pneumadyne, Inc.
Plymouth, MN, USA
3-Way Normally Closed Control Valve
C030605
3-Way Normally Closed Control Valve C030605
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number C030605
Product Name 3-Way Normally Closed Control Valve
Valve Type Control Valve; Directional; Spool
Primary Material Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.12 to 0.19 inch (3.17 to 4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Manual Control Valves - 1442686 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Valve Size 0.12 inch (3.17 mm)
View Details
Thermostatic Drain Valve for Passenger Cars - 3/4
Specs
Valve Type Control Valve; Drain; Angle; Safety
Primary Material Brass / Bronze
Media Water; Cold Water  ; Potable Water
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valve, Pressure Relief, 200 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details