Pneumadyne, Inc. 3-Way Normally Closed Control Valve A0-30-2

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
3-Way Normally Closed Control Valve - A0-30-2 - Pneumadyne, Inc.
Plymouth, MN, USA
3-Way Normally Closed Control Valve
A0-30-2
3-Way Normally Closed Control Valve A0-30-2
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number A0-30-2
Product Name 3-Way Normally Closed Control Valve
Valve Type Control Valve; Directional; Poppet
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal (optional feature)
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP90-025-SS-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details