Pneumadyne, Inc. 2-Way Normally Open Control Valve F11-21-17

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
2-Way Normally Open Control Valve - F11-21-17 - Pneumadyne, Inc.
Plymouth, MN, USA
2-Way Normally Open Control Valve
F11-21-17
2-Way Normally Open Control Valve F11-21-17
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number F11-21-17
Product Name 2-Way Normally Open Control Valve
Valve Type Control Valve; Directional; Poppet; Toggle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.12 to 0.16 inch (3.17 to 3.97 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP90-025-PVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details