Pneumadyne, Inc. Needle Valve C070303

Description
Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded stem allows gradual adjustment of the amount of controlled flow passing through the valve. Flow enters port 1, travels through an orifice sized by the tapered stem and out port 2. The flow control features a by-pass check which allows rapid free flow out port 1. Pneumadyne offers a variety of configurations with several flow rate options. Choose from twenty-five needle valves and thirty-nine flow controls- the multiple porting options virtually eliminate the need for additional fittings.
Description
Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded stem allows gradual adjustment of the amount of controlled flow passing through the valve. Flow enters port 1, travels through an orifice sized by the tapered stem and out port 2. The flow control features a by-pass check which allows rapid free flow out port 1. Pneumadyne offers a variety of configurations with several flow rate options. Choose from twenty-five needle valves and thirty-nine flow controls- the multiple porting options virtually eliminate the need for additional fittings.

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - C070303 - Pneumadyne, Inc.
Plymouth, MN, USA
Needle Valve
C070303
Needle Valve C070303
Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded stem allows gradual adjustment of the amount of controlled flow passing through the valve. Flow enters port 1, travels through an orifice sized by the tapered stem and out port 2. The flow control features a by-pass check which allows rapid free flow out port 1. Pneumadyne offers a variety of configurations with several flow rate options. Choose from twenty-five needle valves and thirty-nine flow controls- the multiple porting options virtually eliminate the need for additional fittings.

Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded stem allows gradual adjustment of the amount of controlled flow passing through the valve. Flow enters port 1, travels through an orifice sized by the tapered stem and out port 2. The flow control features a by-pass check which allows rapid free flow out port 1. Pneumadyne offers a variety of configurations with several flow rate options. Choose from twenty-five needle valves and thirty-nine flow controls- the multiple porting options virtually eliminate the need for additional fittings.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number C070303
Product Name Needle Valve
Valve Type Control Valve; Directional; Needle
Primary Material Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517912 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Solenoid Valves - 5000009678-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details