Pneumadyne, Inc. 3-Way Normally Open Control Valve F11-31-76

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
3-Way Normally Open Control Valve - F11-31-76 - Pneumadyne, Inc.
Plymouth, MN, USA
3-Way Normally Open Control Valve
F11-31-76
3-Way Normally Open Control Valve F11-31-76
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number F11-31-76
Product Name 3-Way Normally Open Control Valve
Valve Type Control Valve; Directional; Poppet; Toggle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.16 to 0.25 inch (3.97 to 6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
Steam Tracing Valve - TV/US-XR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
Solenoid Valves - 1440818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Gas; Gas, liquid
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details