Pneumadyne, Inc. 3-Way Normally Closed Control Valve H11-30-67

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
3-Way Normally Closed Control Valve - H11-30-67 - Pneumadyne, Inc.
Plymouth, MN, USA
3-Way Normally Closed Control Valve
H11-30-67
3-Way Normally Closed Control Valve H11-30-67
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number H11-30-67
Product Name 3-Way Normally Closed Control Valve
Valve Type Control Valve; Directional; Poppet; Toggle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.16 to 0.25 inch (3.97 to 6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
BIFOLD - Subsea Flow Control Valves, FCVS -  - Rotork plc
Specs
Valve Type Control Valve
Media Hydraulic
Flow (Cv) 2.20
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
VALVES - BP-049-PVC-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details