Pneumadyne, Inc. 2-Way Normally Closed Control Valve F11-20-76

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
2-Way Normally Closed Control Valve - F11-20-76 - Pneumadyne, Inc.
Plymouth, MN, USA
2-Way Normally Closed Control Valve
F11-20-76
2-Way Normally Closed Control Valve F11-20-76
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number F11-20-76
Product Name 2-Way Normally Closed Control Valve
Valve Type Control Valve; Directional; Poppet; Toggle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.16 to 0.25 inch (3.97 to 6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
Rotary shear valve, 4 port, continuously rotating - VD04002PKNAUH0050 - IMI Life Science
Specs
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Number of Ports 4
View Details
Pressure Monitoring Valve Assembly - 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Connection Description Quick Connect
View Details
Air Operated Pinch Valves // Series 2600 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Stainless Steel
Media Air
View Details