Pneumadyne, Inc. 3-Way Normally Open Control Valve A0-31-4

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
3-Way Normally Open Control Valve - A0-31-4 - Pneumadyne, Inc.
Plymouth, MN, USA
3-Way Normally Open Control Valve
A0-31-4
3-Way Normally Open Control Valve A0-31-4
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number A0-31-4
Product Name 3-Way Normally Open Control Valve
Valve Type Control Valve; Directional; Poppet
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal (optional feature)
Media Water; Air; Compressed Air
Valve Size 0.12 to 0.19 inch (3.17 to 4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Sensing Temperature Control Valve - US/S-X - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Hot Oil, Glycol; Air; Chemical
View Details
187 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details