Pneumadyne, Inc. Check Valve C050301

Description
Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded stem allows gradual adjustment of the amount of controlled flow passing through the valve. Flow enters port 1, travels through an orifice sized by the tapered stem and out port 2. The flow control features a by-pass check which allows rapid free flow out port 1. Pneumadyne offers a variety of configurations with several flow rate options. Choose from twenty-five needle valves and thirty-nine flow controls- the multiple porting options virtually eliminate the need for additional fittings.
Description
Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded stem allows gradual adjustment of the amount of controlled flow passing through the valve. Flow enters port 1, travels through an orifice sized by the tapered stem and out port 2. The flow control features a by-pass check which allows rapid free flow out port 1. Pneumadyne offers a variety of configurations with several flow rate options. Choose from twenty-five needle valves and thirty-nine flow controls- the multiple porting options virtually eliminate the need for additional fittings.

Suppliers

Company
Product
Description
Supplier Links
Check Valve - C050301 - Pneumadyne, Inc.
Plymouth, MN, USA
Check Valve
C050301
Check Valve C050301
Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded stem allows gradual adjustment of the amount of controlled flow passing through the valve. Flow enters port 1, travels through an orifice sized by the tapered stem and out port 2. The flow control features a by-pass check which allows rapid free flow out port 1. Pneumadyne offers a variety of configurations with several flow rate options. Choose from twenty-five needle valves and thirty-nine flow controls- the multiple porting options virtually eliminate the need for additional fittings.

Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded stem allows gradual adjustment of the amount of controlled flow passing through the valve. Flow enters port 1, travels through an orifice sized by the tapered stem and out port 2. The flow control features a by-pass check which allows rapid free flow out port 1. Pneumadyne offers a variety of configurations with several flow rate options. Choose from twenty-five needle valves and thirty-nine flow controls- the multiple porting options virtually eliminate the need for additional fittings.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number C050301
Product Name Check Valve
Valve Type Control Valve; Directional; Lift Check; Check; Batwing
Primary Material Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details