Pneumadyne, Inc. 3-Way Normally Closed Control Valve C032023

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
3-Way Normally Closed Control Valve - C032023 - Pneumadyne, Inc.
Plymouth, MN, USA
3-Way Normally Closed Control Valve
C032023
3-Way Normally Closed Control Valve C032023
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number C032023
Product Name 3-Way Normally Closed Control Valve
Valve Type Control Valve; Directional; Spool; Toggle
Primary Material Stainless Steel
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Sensing Temperature Control Valve - US/S-XR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
375 Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details