Pneumadyne, Inc. Pneumatic 2-Way 3-Position Valve C042903

Description
The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The smaller electroless nickel version (C04240X) is ideal in limited space applications.
Description
The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The smaller electroless nickel version (C04240X) is ideal in limited space applications.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic 2-Way 3-Position Valve - C042903 - Pneumadyne, Inc.
Plymouth, MN, USA
Pneumatic 2-Way 3-Position Valve
C042903
Pneumatic 2-Way 3-Position Valve C042903
The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The smaller electroless nickel version (C04240X) is ideal in limited space applications.

The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The smaller electroless nickel version (C04240X) is ideal in limited space applications.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number C042903
Product Name Pneumatic 2-Way 3-Position Valve
Valve Type Control Valve; Directional; Spool; Toggle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Air Operated Pinch Valves // Type A -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Media Air
View Details
Valves - Plastic-Valves - Ball-Valves - laboratory-Ball-Valve - 161522070 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.10 inch (28.00 mm)
View Details
Solenoid Valves - 5000010457-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details