Pneumadyne, Inc. Pneumatic 2-Way 3-Position Valve C042601

Description
The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The smaller electroless nickel version (C04240X) is ideal in limited space applications.
Description
The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The smaller electroless nickel version (C04240X) is ideal in limited space applications.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic 2-Way 3-Position Valve - C042601 - Pneumadyne, Inc.
Plymouth, MN, USA
Pneumatic 2-Way 3-Position Valve
C042601
Pneumatic 2-Way 3-Position Valve C042601
The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The smaller electroless nickel version (C04240X) is ideal in limited space applications.

The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The smaller electroless nickel version (C04240X) is ideal in limited space applications.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number C042601
Product Name Pneumatic 2-Way 3-Position Valve
Valve Type Control Valve; Directional; Spool; Toggle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP90-025-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details