Petersen Products Co. Pump, Hydrostatic Test Portable, B-Style, 1000 Psi 938-9210

Description
Country of Origin USA Max Flow Rate 7.50 GPM @ 100 PSI Press., Max Output 1,000 psi (68.96 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 100 Lb (45.36 Kg) Size 15" L X 21" W X 44" H Style B-Style
Request a Quote
Description
Country of Origin USA Max Flow Rate 7.50 GPM @ 100 PSI Press., Max Output 1,000 psi (68.96 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 100 Lb (45.36 Kg) Size 15" L X 21" W X 44" H Style B-Style
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Fredonia, WI, United States
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi
938-9210
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi 938-9210
Country of Origin USA Max Flow Rate 7.50 GPM @ 100 PSI Press., Max Output 1,000 psi (68.96 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 100 Lb (45.36 Kg) Size 15" L X 21" W X 44" H Style B-Style

Country of Origin USA
Max Flow Rate 7.50 GPM @ 100 PSI
Press., Max Output 1,000 psi (68.96 bar)
Pressure, Input, Max 100 psi (6.89 bar) Max Air
Sage Subcategory Number W9389
Shipping Wt. 100 Lb (45.36 Kg)
Size 15" L X 21" W X 44" H
Style B-Style

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Liquid Handling Pumps
Product Number 938-9210
Product Name Pump, Hydrostatic Test Portable, B-Style, 1000 Psi
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details
Pump, Hand Inflation With Gauge 0 To 60 Psi - 937-6001 - Petersen Products Co.
Specs
Pump Type Hand Foot Pump
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details