Petersen Products Co. Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi 938-9199

Description
Country of Origin USA Max Flow Rate 1.90 GPM @ 85% Rated Output Press., Max Output 10,000 psi (689.40 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 42 Lb (19.05 Kg) Size 24" L X 9.5" W X 10.5" H Style A-Style
Request a Quote
Description
Country of Origin USA Max Flow Rate 1.90 GPM @ 85% Rated Output Press., Max Output 10,000 psi (689.40 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 42 Lb (19.05 Kg) Size 24" L X 9.5" W X 10.5" H Style A-Style
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Fredonia, WI, United States
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi
938-9199
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi 938-9199
Country of Origin USA Max Flow Rate 1.90 GPM @ 85% Rated Output Press., Max Output 10,000 psi (689.40 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 42 Lb (19.05 Kg) Size 24" L X 9.5" W X 10.5" H Style A-Style

Country of Origin USA
Max Flow Rate 1.90 GPM @ 85% Rated Output
Press., Max Output 10,000 psi (689.40 bar)
Pressure, Input, Max 100 psi (6.89 bar) Max Air
Sage Subcategory Number W9389
Shipping Wt. 42 Lb (19.05 Kg)
Size 24" L X 9.5" W X 10.5" H
Style A-Style

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Liquid Handling Pumps
Product Number 938-9199
Product Name Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pump, 13 Hp Honda Engine - 262-5008 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details