SFCable.com 40x40x10mm Fan Ball 3Pin DC12V 2803-SF-51

Description
Fan Ball 3Pin DC12V. Dimension: 40x40x10mm
Description
Fan Ball 3Pin DC12V. Dimension: 40x40x10mm

Suppliers

Company
Product
Description
Supplier Links
40x40x10mm Fan Ball 3Pin DC12V - 2803-SF-51 - SFCable.com
Hayward, CA, USA
40x40x10mm Fan Ball 3Pin DC12V
2803-SF-51
40x40x10mm Fan Ball 3Pin DC12V 2803-SF-51
Fan Ball 3Pin DC12V. Dimension: 40x40x10mm

Fan Ball 3Pin DC12V. Dimension: 40x40x10mm

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electronic Cooling Fans
Product Number 2803-SF-51
Product Name 40x40x10mm Fan Ball 3Pin DC12V
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHJW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
2 suppliers
Axial Fans - 1759810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 550 SCFM (934 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details