Mechatronics Fan Group DC Axial Cooling Fan G4015

Description
Size: (40 x 40 x 15 mm) 1.57 x 1.57 x 0.59 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1061 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet
Description
Size: (40 x 40 x 15 mm) 1.57 x 1.57 x 0.59 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1061 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - G4015 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
G4015
DC Axial Cooling Fan G4015
Size: (40 x 40 x 15 mm) 1.57 x 1.57 x 0.59 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1061 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal

Size: (40 x 40 x 15 mm) 1.57 x 1.57 x 0.59 inches
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 26, UL1061 lead wires
Frame: ribbed
Protection: thermal
Options: tachometer output or locked rotor alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number G4015
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 to 12 SCFM (6.8 to 20.4 m³/hr)
Maximum Static Pressure 0.0700 to 0.6000 in H2O (0.1308 to 1.12 Torr)
Maximum Sound Level 20 to 39 dbA
Nominal Voltage 5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

4 1/2
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Sound Level 33 dbA
View Details
Axial Fans - 1442034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Nominal Rated Voltage Ac Finder - 92X8667 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details