Mechatronics Fan Group DC Axial Cooling Fan G1338

Description
Size: (127 x 127 x 38 mm) 5 x 5 x 1.5 inches Features: brass bearing stand Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, 1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal (open collector)
Datasheet
Description
Size: (127 x 127 x 38 mm) 5 x 5 x 1.5 inches Features: brass bearing stand Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, 1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal (open collector)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - G1338 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
G1338
DC Axial Cooling Fan G1338
Size: (127 x 127 x 38 mm) 5 x 5 x 1.5 inches Features: brass bearing stand Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, 1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal (open collector)

Size: (127 x 127 x 38 mm) 5 x 5 x 1.5 inches
Features: brass bearing stand
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 24, 1007 lead wires
Frame: flanged
Protection: thermal
Options: tachometer output or locked rotor alarm signal (open collector)

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number G1338
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 to 141 SCFM (148 to 240 m³/hr)
Maximum Static Pressure 0.2400 to 0.5900 in H2O (0.4484 to 1.1 Torr)
Maximum Sound Level 37 to 49 dbA
Nominal Voltage 12 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164092 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Blowers - H07-A0 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 217 SCFM (369 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
40x40x10mm, 12 VDC, 6.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010CBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
5 suppliers