Mechatronics Fan Group DC Axial Cooling Fan G1225

Description
Size: (120 x 120 x 25 mm) 4.72 x 4.72 x 0.98 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: terminal option or AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output signal; locked rotor alarm signal; thermistor speed control
Datasheet
Description
Size: (120 x 120 x 25 mm) 4.72 x 4.72 x 0.98 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: terminal option or AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output signal; locked rotor alarm signal; thermistor speed control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - G1225 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
G1225
DC Axial Cooling Fan G1225
Size: (120 x 120 x 25 mm) 4.72 x 4.72 x 0.98 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: terminal option or AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output signal; locked rotor alarm signal; thermistor speed control

Size: (120 x 120 x 25 mm) 4.72 x 4.72 x 0.98 inches
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: terminal option or AWG 24, UL1007 lead wires
Frame: flanged
Protection: thermal
Options: tachometer output signal; locked rotor alarm signal; thermistor speed control

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number G1225
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55 to 105 SCFM (93.48 to 178 m³/hr)
Maximum Static Pressure 0.0700 to 0.2300 in H2O (0.1308 to 0.4297 Torr)
Maximum Sound Level 25 to 41 dbA
Nominal Voltage 5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

8
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 64 SCFM (109 m³/hr)
Maximum Sound Level 49 dbA
View Details
Axial Fans - 2804603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.43 SCFM (82.32 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190241020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details