Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 11.0 CFM (0.308m³/min) 2 Wire Leads
FAN AXIAL 40X20MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1084-ND | G4020H24B-RSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 11 SCFM (18.7 m³/hr) | 11 SCFM (18.7 m³/hr) |
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | |
| Maximum Sound Level | 29 dbA | 29 dbA |
| Nominal Voltage | 24 volts | 24 volts |