Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1570-G4020L05B1+6-RSR-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 8 SCFM (13.6 m³/hr) |
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) |
| Maximum Sound Level | 23 dbA |
| Nominal Voltage | 5 volts |