Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 99.0 CFM (2.77m³/min) 3 Wire Leads
FAN AXIAL 120X25MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1580-ND | G1225E24B1-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 99 SCFM (168 m³/hr) | 99 SCFM (168 m³/hr) |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | |
| Maximum Sound Level | 42 dbA | 42 dbA |
| Nominal Voltage | 24 volts | 24 volts |