Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 58.0 CFM (1.62m³/min) 2 Wire Leads
FAN AXIAL 92X25MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | G9225E12B-FSR-ND | G9225E12B-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 58 SCFM (98.58 m³/hr) | 58 SCFM (98.58 m³/hr) |
| Maximum Static Pressure | 0.2100 in H2O (0.3923 Torr) | |
| Maximum Sound Level | 39 dbA | 39 dbA |
| Nominal Voltage | 12 volts | 12 volts |