Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 66.0 CFM (1.85m³/min) 2 Wire Leads
FAN AXIAL 92X25MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | G9225X24B-FSR-ND | G9225X24B-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 66 SCFM (112 m³/hr) | 66 SCFM (112 m³/hr) |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | |
| Maximum Sound Level | 42 dbA | 42 dbA |
| Nominal Voltage | 24 volts | 24 volts |