Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 26.0 CFM (0.728m³/min) 2 Wire Leads
FAN AXIAL 80X15.3MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1631-ND | G8015S24B-RGR-L15 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 26 SCFM (44.19 m³/hr) | 26 SCFM (44.19 m³/hr) |
| Maximum Static Pressure | 0.0900 in H2O (0.1681 Torr) | |
| Maximum Sound Level | 28 dbA | 28 dbA |
| Nominal Voltage | 24 volts | 24 volts |