Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 43.0 CFM (1.20m³/min) 3 Wire Leads
FAN AXIAL 80X15.3MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1632-ND | G8015X12B1-RGR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 43 SCFM (73.09 m³/hr) | 43 SCFM (73.09 m³/hr) |
| Maximum Static Pressure | 0.2300 in H2O (0.4297 Torr) | |
| Maximum Sound Level | 40 dbA | 40 dbA |
| Nominal Voltage | 12 volts | 12 volts |