Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 48.0 CFM (1.34m³/min) 2 Wire Leads
FAN AXIAL 92X32MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1103-ND | G9232M12B-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 48 SCFM (81.59 m³/hr) | 48 SCFM (81.59 m³/hr) |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | |
| Maximum Sound Level | 32 dbA | 32 dbA |
| Nominal Voltage | 12 volts | 12 volts |