Mechatronics Fan Group DC Axial Cooling Fan G8020

Description
Size: (80 x 80 x 15 mm) 3.15 x 3.15 x 0.59 inches Features: high pressure impeller design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet
Description
Size: (80 x 80 x 15 mm) 3.15 x 3.15 x 0.59 inches Features: high pressure impeller design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - G8020 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
G8020
DC Axial Cooling Fan G8020
Size: (80 x 80 x 15 mm) 3.15 x 3.15 x 0.59 inches Features: high pressure impeller design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal

Size: (80 x 80 x 15 mm) 3.15 x 3.15 x 0.59 inches
Features: high pressure impeller design
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing or sleeve
Connection: AWG 26, UL1007 lead wires
Frame: ribbed
Protection: thermal
Options: tachometer output or locked rotor alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number G8020
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 to 49 SCFM (40.79 to 83.29 m³/hr)
Maximum Static Pressure 0.0600 to 0.2000 in H2O (0.1121 to 0.3737 Torr)
Maximum Sound Level 22 to 37 dbA
Nominal Voltage 5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

12.5
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 500 SCFM (850 m³/hr)
Blower/Fan Type Filter Fan
View Details
Axial Fans - 2303031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Sound Level 31 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182302055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details