Mechatronics Fan Group DC Axial Cooling Fan G1238

Description
Size: (120 x 120 x 38 mm) 4.69 x 4.69 x 1.5 inches Features: brass bearing stand Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24,1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal (open collector)
Datasheet
Description
Size: (120 x 120 x 38 mm) 4.69 x 4.69 x 1.5 inches Features: brass bearing stand Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24,1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal (open collector)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - G1238 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
G1238
DC Axial Cooling Fan G1238
Size: (120 x 120 x 38 mm) 4.69 x 4.69 x 1.5 inches Features: brass bearing stand Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24,1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal (open collector)

Size: (120 x 120 x 38 mm) 4.69 x 4.69 x 1.5 inches
Features: brass bearing stand
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 24,1007 lead wires
Frame: flanged
Protection: thermal
Options: tachometer output or locked rotor alarm signal (open collector)

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number G1238
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 88 to 158 SCFM (150 to 269 m³/hr)
Maximum Static Pressure 0.1700 to 0.4900 in H2O (0.3176 to 0.9155 Torr)
Maximum Sound Level 34 to 49 dbA
Nominal Voltage 12 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Filter Fan FF 018 - 01801.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Axial Fan - 125XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1442044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details