Mechatronics Fan Group DC Axial Cooling Fan G4028

Description
Size: (40 x 40 x 28 mm) 1.57 x 1.57 x 1.10 inches Features: unique x-frame design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007 lead wires Frame: x-frame, ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet
Description
Size: (40 x 40 x 28 mm) 1.57 x 1.57 x 1.10 inches Features: unique x-frame design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007 lead wires Frame: x-frame, ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - G4028 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
G4028
DC Axial Cooling Fan G4028
Size: (40 x 40 x 28 mm) 1.57 x 1.57 x 1.10 inches Features: unique x-frame design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007 lead wires Frame: x-frame, ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal

Size: (40 x 40 x 28 mm) 1.57 x 1.57 x 1.10 inches
Features: unique x-frame design
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 26, UL1007 lead wires
Frame: x-frame, ribbed
Protection: thermal
Options: tachometer output or locked rotor alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number G4028
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13 to 16 SCFM (22.1 to 27.2 m³/hr)
Maximum Static Pressure 0.3700 to 0.5700 in H2O (0.6913 to 1.06 Torr)
Maximum Sound Level 37 to 41 dbA
Nominal Voltage 8 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 98XC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 2557272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Maximum Sound Level 48 dbA
View Details