Size: (80 x 80 x 32 mm) 3.15 x 3.15 x 1.26 inches
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 24, 1007 lead wires
Frame: ribbed
Protection: thermal
Options: tachometer output or locked rotor alarm signal
| Mechatronics Fan Group | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | G8032 |
| Product Name | DC Axial Cooling Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 29 to 52 SCFM (49.29 to 88.39 m³/hr) |
| Maximum Static Pressure | 0.1500 to 0.4500 in H2O (0.2802 to 0.8407 Torr) |
| Maximum Sound Level | 30 to 46 dbA |
| Nominal Voltage | 12 to 24 volts |