Mechatronics Fan Group DC Axial Cooling Fan G8015-G

Description
Size: (80 x 80 x 15 mm) 3.15 x 3.15 x 0.59 inches Features: high pressure impeller design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet
Description
Size: (80 x 80 x 15 mm) 3.15 x 3.15 x 0.59 inches Features: high pressure impeller design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - G8015-G - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
G8015-G
DC Axial Cooling Fan G8015-G
Size: (80 x 80 x 15 mm) 3.15 x 3.15 x 0.59 inches Features: high pressure impeller design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal

Size: (80 x 80 x 15 mm) 3.15 x 3.15 x 0.59 inches
Features: high pressure impeller design
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing or sleeve
Connection: AWG 26, UL1007 lead wires
Frame: ribbed
Protection: thermal
Options: tachometer output or locked rotor alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number G8015-G
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26 to 42 SCFM (44.19 to 71.39 m³/hr)
Maximum Static Pressure 0.0800 to 0.2000 in H2O (0.1495 to 0.3737 Torr)
Maximum Sound Level 29 to 40 dbA
Nominal Voltage 5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
AC Fans - Q560-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
4 suppliers
Backward Curved Fan - N86-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details