Fan Tubeaxial 5VDC Square - 80mm L x 80mm H Ball 32.0 CFM (0.896m³/min) 2 Wire Leads
FAN AXIAL 80X15.3MM 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | G8015M05B-RGR-ND | G8015M05B-RGR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 32 SCFM (54.39 m³/hr) | 32 SCFM (54.39 m³/hr) |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | |
| Maximum Sound Level | 34 dbA | 34 dbA |
| Nominal Voltage | 5 volts | 5 volts |